Status: | Unknown |
---|---|
Series: | MXC Series |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Capacitance | 6800µF |
---|---|
Voltage Rating | 63V |
Product Range | MXC Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect, Snap-In |
Polarity | Polar |
Diameter | 30mm |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 6800Uf, 63V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 63MXC6800MEFCSN30X40?
Additional datasheets, footprints and schematics for 63MXC6800MEFCSN30X40 are listed on our Part Details page. You can also find images and similar parts to 63MXC6800MEFCSN30X40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63MXC6800MEFCSN30X40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63MXC6800MEFCSN30X40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63MXC6800MEFCSN30X40 fall under?
The 63MXC6800MEFCSN30X40 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 63MXC6800MEFCSN30X40 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63MXC6800MEFCSN30X40 you can contact the distributor directly for product support, shipping queries etc.
Is the 63MXC6800MEFCSN30X40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 63MXC6800MEFCSN30X40 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 63MXC6800MEFCSN30X40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63MXC6800MEFCSN30X40 often in real-time on the comparison pages.
What if I can't find stock of 63MXC6800MEFCSN30X40?
You can fill out our help required form which you can use to request a quote for 63MXC6800MEFCSN30X40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.