Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
8,166
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
1,069,600
in stock
|
Buy Now | |
TE Store
from US$0.14
|
36,483
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
8,166
in stock
|
Buy Now | |
element14
from US$0.12
|
8,166
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,800
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 100µin, 2.54µm |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Connection Capacity | Single |
Stud Hole | No |
Underplating Material | Nickel |
Terminal Size | 6.35, 5.2 |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .41mm, .016in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Tab Width | 5.21mm, .205in, .25in, 6.35mm |
PCB Hole Diameter | 1.4mm, .055in |
Extension Below Board | .15in, 3.81mm |
Height Above PC Board | .334in, 8.38mm |
Mating Tab Thickness | .031in, .64mm, .025in, .8mm |
Wire Insulation Support | Without |
Line | Budget |
Packaging Quantity | 2800 |
Packaging Method | Reel |
FASTON | No |
Insertion Force | Low |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
OSP Plug to SMA Jack Adapter Connector | Future Electronics |
FASTON 205/250 PCB MOUNTED TPBR PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .205 in .25 in Mating Tab Width: 5.21 mm 6.35 mm Receptacle 1.57 mm .062" .205" | PCB Terminal | Part Number: 63994-1 | Internal Number: 63994-1 | .205" | TE Connectivity | TE Store |
Pcb Terminal, 5.21Mm/6.35Mm, Brass | Newark Electronics |
PCB TERMINAL, 5.21MM/6.35MM, BRASS | element14 |
TE Connectivity - AMP FASTON 205/250 PCB MOUNTED TPBR | Distrelec |
Quick Disconnect Terminal F 12.44mm 7.49mm Tin Strip | Avnet America |
FASTON 205/250 PCB MOUNTED TPBR | TE Connectivity 63994-1 | RS Americas |
250-205 FAST REC PCB TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63994-1?
Additional datasheets, footprints and schematics for 63994-1 are listed on our Part Details page. You can also find images and similar parts to 63994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63994-1 fall under?
The 63994-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63994-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63994-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 63994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63994-1 often in real-time on the comparison pages.
What if I can't find stock of 63994-1?
You can fill out our help required form which you can use to request a quote for 63994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.