Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | NiMH |
Supply Voltage | 240VAC |
Battery Size Code | AAA AA |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (07-Jul-2017) |
BATTERY CHARGER, NIMH, 240VAC | Farnell |
Where can I find additional details, specifications and documents for a 639838?
Additional datasheets, footprints and schematics for 639838 are listed on our Part Details page. You can also find images and similar parts to 639838 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 639838 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 639838 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 639838 fall under?
The 639838 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 639838 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 639838 you can contact the distributor directly for product support, shipping queries etc.
Is the 639838 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 639838 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 639838.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 639838 often in real-time on the comparison pages.
What if I can't find stock of 639838?
You can fill out our help required form which you can use to request a quote for 639838 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.