Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | Work Light |
---|---|
Light Source | 6 x LED |
Lumen Output | 350lm |
Beam Effective Distance | 235m |
Power Source | AA/LR6 Batteries x 4 |
Torch Body Material | Plastic |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Size Code | 4 x AA |
Colour | Black & Grey |
IP / NEMA Rating | IPX4 |
LED HAND TORCH, WORKLIGHT, WHITE | element14 |
Where can I find additional details, specifications and documents for a 639825?
Additional datasheets, footprints and schematics for 639825 are listed on our Part Details page. You can also find images and similar parts to 639825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 639825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 639825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 639825 fall under?
The 639825 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 639825 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 639825 you can contact the distributor directly for product support, shipping queries etc.
Is the 639825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 639825 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 639825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 639825 often in real-time on the comparison pages.
What if I can't find stock of 639825?
You can fill out our help required form which you can use to request a quote for 639825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.