Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Height | .3in, 7.68mm |
Mating Tab Width | 3mm, .02in |
Mating Tab Thickness | .51mm, .02in |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Wire Insulation Diameter (Max) | .08in, 2.03mm |
Wire Size | .8mm², 18AWG |
Material Thickness | .02in, .51mm |
Overall Length | 14.88mm, .585in |
Accepts Wire Insulation Diameter Range | 2.03mm, .08in |
Lead Wire Size | 18AWG |
Comment | Single magnet wire only., Stress Relieved. |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate118 Tab Mta Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63974-1 | Newark Electronics |
Tab Terminal 18AWG M 14.86mm 4.32mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63974-1?
Additional datasheets, footprints and schematics for 63974-1 are listed on our Part Details page. You can also find images and similar parts to 63974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63974-1 fall under?
The 63974-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63974-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63974-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63974-1 often in real-time on the comparison pages.
What if I can't find stock of 63974-1?
You can fill out our help required form which you can use to request a quote for 63974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.