Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
5,940
in stock
|
Buy Now | |
Sager
from US$0.11
|
8,194
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
5,940
in stock
|
Buy Now | |
element14
from US$0.14
|
5,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
3,950
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
2,147
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | 90° |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Terminal Type | Tab |
Terminal Size | 6.35 |
Underplating Material | Brass |
Stud Diameter | .203in, 5.16mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | Without |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Insertion Force | Normal |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals TERM TAB 6.35MM 90DEG STUD MNT | Sager |
Pcb Terminal, 5.16Mm, Brass Rohs Compliant: Yes |Amp Te Connectivity 63971-1 | Newark Electronics |
PCB TERMINAL, 5.16MM, BRASS | element14 |
250 FASTON TAB 032 TPBR | Heilind Electronics |
Faston Series 0250 635 mm Rivet Study Connector Non Insulated Crimp Terminal | Future Electronics |
Quick Disconnect Terminal Tab Tin Loose Piece | Avnet America |
90deg Mount Angle Crimp Tab Terminal, 6.35 x 0.81mm Tin Plated | TE Connectivity 63971-1 | RS Americas |
250 FASTON TAB TPBR | TTI Europe |
250 FASTON TAB 032 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 5.16mm |
Terminal Plating | Tin |
Product Range | FASTON 250 Series |
Where can I find additional details, specifications and documents for a 63971-1?
Additional datasheets, footprints and schematics for 63971-1 are listed on our Part Details page. You can also find images and similar parts to 63971-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63971-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63971-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63971-1 fall under?
The 63971-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63971-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63971-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63971-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63971-1 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 63971-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63971-1 often in real-time on the comparison pages.
What if I can't find stock of 63971-1?
You can fill out our help required form which you can use to request a quote for 63971-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.