63969-1 PCB Terminals by TE Connectivity

FASTON 205/250 PCB MOUNTED TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.16
4,600
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.15
70,405
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
28,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
28,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
25,200
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
19,600
in stock
Buy Now
Logo for element14
element14
from US$0.16
8,400
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
8,400
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.30
1,400
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Thickness 100µin, 2.54µm
Plating Material Tin
Terminal Angle Straight
Connection Capacity Single
Stud Hole No
Underplating Material Nickel, Copper
Terminal Size 6.35, 5.2
Contact Plating Material Tin
Terminal Type Receptacle
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Receptacle Terminal Stock Thickness .41mm, .016in
PCB Thickness (Recommended) .062in, 1.57mm
Mating Tab Width 5.21mm, .205in, .25in, 6.35mm
PCB Hole Diameter 1.4mm, .055in
Extension Below Board .15in, 3.81mm
Height Above PC Board .334in, 8.38mm
Mating Tab Thickness .031in, .64mm, .025in, .8mm
Wire Insulation Support Without
Line Budget
Packaging Quantity 2800
Packaging Method Reel
FASTON No
Insertion Force Low
Terminates To Printed Circuit Board
Termination Method Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

FASTON 205/250 PCB MOUNTED TPBR PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .205 in .25 in Mating Tab Width: 6.35 mm 5.21 mm Receptacle 1.57 mm .062" .205" | PCB Terminal | Part Number: 63969-1 | Internal Number: 63969-1 | .205" | TE Connectivity | TE Store
Terminal, Receptacle, Faston | Newark Electronics
Quick Disconnect Terminal F 12.19mm 7.42mm Tin Over Copper/Tin Over Nickel Strip | Avnet America
FASTON 205 Series 6.35 mm / 5.21 mm Through Hole Receptacle PCB Terminal | Future Electronics
FASTON 205/250 PCB MOUNTED TPB | TTI Europe
TERMINAL, FEMALE PCB DISCONNECT, 1.4MM | element14
RECEPTACLE TERMINAL, PCB, FASTON 205/250 | RS
FASTON 205/250 PCB MOUNTED TPBR | TE Connectivity 63969-1 | RS Americas


63969-1 Crimp Terminals / Solder Terminals & Splices by Unknown

TERMINAL FEMALE PCB DISCONNECT 1.4MM

Status: Unknown
Series: FASTON 205/250 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Tab Size - Metric 6.35mm x 0.81mm
Tab Size - Imperial 0.25" x 0.032"
Terminal Material Brass
Mounting Hole Dia 1.4mm
Terminal Plating Tin
Product Range FASTON 205/250 Series

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63969-1?

Additional datasheets, footprints and schematics for 63969-1 are listed on our Part Details page. You can also find images and similar parts to 63969-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63969-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63969-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63969-1 fall under?

The 63969-1 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 63969-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63969-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63969-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63969-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and TTI Europe have stock available or on a lead time for 63969-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63969-1 often in real-time on the comparison pages.

What if I can't find stock of 63969-1?

You can fill out our help required form which you can use to request a quote for 63969-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay