Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
TE Store
from US$0.16
|
50,538
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
25,200
in stock
|
Buy Now | |
Powell Electronics
from US$0.14
|
20,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
2,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 100µin, 2.54µm |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Connection Capacity | Single |
Stud Hole | No |
Underplating Material | Nickel |
Terminal Size | 6.35, 5.2 |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .41mm, .016in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Tab Width | 5.21mm, .205in, .25in, 6.35mm |
PCB Hole Diameter | 1.4mm, .055in |
Extension Below Board | .15in, 3.81mm |
Height Above PC Board | .334in, 8.38mm |
Mating Tab Thickness | .031in, .64mm, .025in, .8mm |
Wire Insulation Support | Without |
Line | Budget |
Packaging Quantity | 2800 |
Packaging Method | Reel |
FASTON | No |
Insertion Force | Low |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FASTON 205/250 LIF PCB MOUNTED TPBR PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .205 in .25 in Mating Tab Width: 5.21 mm 6.35 mm Receptacle 1.57 mm .062" .205" | PCB Terminal | Part Number: 63968-1 | Internal Number: 63968-1 | .205" | TE Connectivity | TE Store |
Quick Disconnect Terminal F 12.19mm 7.49mm Tin Over Nickel Strip | Avnet America |
Faston 205/250 Lif Pcb Mounted Tpbr |Amp Te Connectivity 63968-1 | Newark Electronics |
TE Connectivity FASTON 205/250 LIF PCB MOUNTED TPBR Term | Distrelec |
Faston Series 0205 521 mm 0250 635 mm Solder d Through Hole Crimp Terminal | Future Electronics |
FASTON 205/250 LIF PCB MOUNTED TPBR | TE Connectivity 63968-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 205/250 Series |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | FASTON 205/250 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63968-1?
Additional datasheets, footprints and schematics for 63968-1 are listed on our Part Details page. You can also find images and similar parts to 63968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63968-1 fall under?
The 63968-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63968-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63968-1 have stock available?
Authorised distributors including TE Store, Avnet America, Powell Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 63968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63968-1 often in real-time on the comparison pages.
What if I can't find stock of 63968-1?
You can fill out our help required form which you can use to request a quote for 63968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.