Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.14
|
77,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
77,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
46,903
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
11,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Steel |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 2.79 – 5.08mm, .11 – .2in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 13.72mm, .54in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Left handed flag. |
Line | Budget |
Packaging Quantity | 11000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
250 Faston Flag Rec 18-14 Awg Npst |Amp Te Connectivity 63963-1 | Newark Electronics |
250 FASTON FLAG REC 18-14 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 63963-1 | Internal Number: 63963-1 | TE Connectivity | TE Store |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.08mm2 | Distrelec |
Quick Disconnect Terminal 14-18AWG F 7.62mm Nickel Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63963-1?
Additional datasheets, footprints and schematics for 63963-1 are listed on our Part Details page. You can also find images and similar parts to 63963-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63963-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63963-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63963-1 fall under?
The 63963-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63963-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63963-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63963-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63963-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 63963-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63963-1 often in real-time on the comparison pages.
What if I can't find stock of 63963-1?
You can fill out our help required form which you can use to request a quote for 63963-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.