Torch Type | Hand Held |
---|---|
Light Source | 1 x White LED |
Lumen Output | 250lm |
Beam Effective Distance | 105m |
Power Source | AA Batteries x 2 |
Torch Body Material | ABS (Acrylonitrile Butadiene Styrene) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Size Code | AA |
Battery Voltage | 3V |
Colour | Black & Grey |
External Length / Height | 169mm |
External Width | 40mm |
IP / NEMA Rating | IPX4 |
Luminous Intensity Max | 250lm |
Weight | 101g |
Led Hand Torch 250Lm, White | Newark Electronics |
LED HAND TORCH 250LM, WHITE | element14 |
Where can I find additional details, specifications and documents for a 639618?
Additional datasheets, footprints and schematics for 639618 are listed on our Part Details page. You can also find images and similar parts to 639618 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 639618 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 639618 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 639618 fall under?
The 639618 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 639618 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 639618 you can contact the distributor directly for product support, shipping queries etc.
Is the 639618 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 639618 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 639618.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 639618 often in real-time on the comparison pages.
What if I can't find stock of 639618?
You can fill out our help required form which you can use to request a quote for 639618 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.