Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Stainless Steel |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Overall Length | 23.75mm, .935in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .016in, .41mm |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Terminals Tab .118 Series Lp Mta/Mag-Mat |Amp Te Connectivity 63953-1 | Newark Electronics |
Terminals TAB .118 SERIES LP MTA/MAG-MAT | Rapid Electronics |
TE Connectivity 187 FASTON TAB Terminals TAB .118 SERIES | Distrelec |
Quick Disconnect Terminal Tab Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 63953-1?
Additional datasheets, footprints and schematics for 63953-1 are listed on our Part Details page. You can also find images and similar parts to 63953-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63953-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63953-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63953-1 fall under?
The 63953-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63953-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63953-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63953-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63953-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 63953-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63953-1 often in real-time on the comparison pages.
What if I can't find stock of 63953-1?
You can fill out our help required form which you can use to request a quote for 63953-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.