Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Plating Material | Tin |
---|---|
Plating Thickness | 150µin, 3.81µm |
Terminal Angle | 90° |
Connection Capacity | Single |
Stud Hole | No |
Underplating Material | Nickel |
Terminal Size | 6.35 |
Contact Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Terminal Type | Tab |
Height Above PC Board | 8.89mm, .354in |
Mating Tab Thickness | .8mm, .031in |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Hole Diameter | 1.4mm, .055in |
Receptacle Terminal Stock Thickness | .8mm, .031in |
Extension Below Board | 3.81mm, 150in |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | Without |
Packaging Quantity | 8500 |
Packaging Method | Reel |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 63951-4 | Internal Number: 63951-4 | .25" | TE Connectivity | TE Store |
TAB,FASTON,PCB,.250 SERIES | Avnet America |
250 Faston Tab Tpbr |Te Connectivity 63951-4 | Newark Electronics |
FASTON 250 PCB TAB TPBR | TE Connectivity 63951-4 | RS Americas |
Where can I find additional details, specifications and documents for a 63951-4?
Additional datasheets, footprints and schematics for 63951-4 are listed on our Part Details page. You can also find images and similar parts to 63951-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63951-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63951-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63951-4 fall under?
The 63951-4 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63951-4 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63951-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 63951-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63951-4 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for 63951-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63951-4 often in real-time on the comparison pages.
What if I can't find stock of 63951-4?
You can fill out our help required form which you can use to request a quote for 63951-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.