Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
36,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
36,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
35,189
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Wire Size | 23 – 21AWG, .26 – .41mm² |
Accepts Wire Insulation Diameter Range | .02 – .04in, .51 – 1.02mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 11.05mm, .435in |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Voltage (Max) | 240V |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 18000 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals Rec 187 Fl/Fast/Amvr 0157Tpbr |Amp Te Connectivity 63942-1 | Newark Electronics |
Terminals REC 187 FL/FAST/AMVR 0157TPBR | Rapid Electronics |
TE Connectivity - AMP AMPLIVAR Push-On Terminal 0.41mm2 | Distrelec |
RCPT,187 FL/FAST/AMVR 0157TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 23 – 21 AWG Wire Size: .26 – .41 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 23 – 21 AWG .26 – .41 mm² 4.75 mm | Quick Disconnect | Part Number: 63942-1 | Internal Number: 63942-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 21.5-23.5AWG F Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63942-1?
Additional datasheets, footprints and schematics for 63942-1 are listed on our Part Details page. You can also find images and similar parts to 63942-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63942-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63942-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63942-1 fall under?
The 63942-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63942-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63942-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63942-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63942-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 63942-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63942-1 often in real-time on the comparison pages.
What if I can't find stock of 63942-1?
You can fill out our help required form which you can use to request a quote for 63942-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.