Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Pin Diameter | 3.96mm, .156in |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Overall Length | 19.1mm, .755in |
Wire Size | 2.1 – 3.3mm², 12 – 14AWG |
Material Thickness | .018in, .457mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel/Box |
Barrel Type | Open Barrel |
Sealable | No |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Shur Plug .156 Dia 14-12 Awg Ptpbr |Amp Te Connectivity 63925-1 | Newark Electronics |
Shur-Plug 22-24AWG PL 20.45mm 4.57mm Pre-Tin Strip on Reel | Avnet America |
SHUR PLUG .187 14-12 AWG PTPBR | TE Connectivity 63925-1 | RS Americas |
SHUR PLUG .187 14-12 AWG PTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63925-1?
Additional datasheets, footprints and schematics for 63925-1 are listed on our Part Details page. You can also find images and similar parts to 63925-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63925-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63925-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63925-1 fall under?
The 63925-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 63925-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63925-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63925-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63925-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 63925-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63925-1 often in real-time on the comparison pages.
What if I can't find stock of 63925-1?
You can fill out our help required form which you can use to request a quote for 63925-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.