Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Torch Type | Head Light |
---|---|
Light Source | 4 x White LED 2 x Red LED |
Lumen Output | 80lm |
Beam Effective Distance | 19m |
Power Source | AAA Batteries x 3 |
Torch Body Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Size Code | AAA |
Where can I find additional details, specifications and documents for a 639235?
Additional datasheets, footprints and schematics for 639235 are listed on our Part Details page. You can also find images and similar parts to 639235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 639235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 639235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 639235 fall under?
The 639235 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 639235 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 639235 you can contact the distributor directly for product support, shipping queries etc.
Is the 639235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 639235 have stock available?
There is no stock from authorised distributors for 639235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 639235 often in real-time on the comparison pages.
What if I can't find stock of 639235?
You can fill out our help required form which you can use to request a quote for 639235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.