Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Overall Length | 18.97mm, .746in |
Material Thickness | .81mm, .032in |
Mating Tab Thickness | .8mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Stock Thickness (Magnet Wire Side) | .41mm, .016in |
Terminal Height | 7.62mm, .3in |
Identification Number | 10 |
Mating Retention Type | Dimple |
Comment | After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Special wide neck design, Two magnet wires may be terminated in the same terminal slot if diameters are equal., Half hard temper brass |
Packaging Quantity | 7500 |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate 250F Tab 27-23 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63920-1 | Newark Electronics |
Mag-Mate Terminal 23-27AWG M 18.97mm 13.72mm Tin Strip | Avnet America |
Special Order: MAG-MATE 250F TAB 27-23 TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63920-1 | Internal Number: 63920-1 | .25" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63920-1?
Additional datasheets, footprints and schematics for 63920-1 are listed on our Part Details page. You can also find images and similar parts to 63920-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63920-1 fall under?
The 63920-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63920-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63920-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63920-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63920-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 63920-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63920-1 often in real-time on the comparison pages.
What if I can't find stock of 63920-1?
You can fill out our help required form which you can use to request a quote for 63920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.