Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
7,320
in stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
81,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
23,000
in stock
|
Buy Now | |
element14
from US$0.12
|
7,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
650
in stock
|
Buy Now | |
Avnet Abacus
-
|
101,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.39
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
Height Above PC Board | 12.62mm, .503in |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Thickness (Recommended) | 3.18mm, .125in |
Mating Tab Thickness | .81mm, .032in |
Extension Below Board | .125in, 3.18mm |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Bag |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
FASTON 250 PCB TAB STRAIGHT | TTI Europe |
PCB TERMINAL, 6.35MM X 0.81MM, 1.78MM | element14 |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass | Newark Electronics |
Tab Terminal M 12.62mm 7.11mm Tin Loose Piece | Avnet Abacus |
250 FASTON TAB TPBR | Boersig |
Special Order: 250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 3.18 mm PCB Thickness (Recommended): .125 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 3.18 mm .125" .25" | PCB Terminal | Part Number: 63900-1 | Internal Number: 63900-1 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63900-1?
Additional datasheets, footprints and schematics for 63900-1 are listed on our Part Details page. You can also find images and similar parts to 63900-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63900-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63900-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63900-1 fall under?
The 63900-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63900-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63900-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63900-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63900-1 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 63900-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63900-1 often in real-time on the comparison pages.
What if I can't find stock of 63900-1?
You can fill out our help required form which you can use to request a quote for 63900-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.