No distributors results available
View Full Pricing & Stock ComparisonCavity Size | Size 3 |
---|---|
Body Shape | Wide |
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Mating Tab Thickness | .8mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Terminal Height | .3in, 7.68mm |
Stock Thickness (Magnet Wire Side) | .012in, .3mm |
Overall Length | .746in, 18.97mm |
Material Thickness | .81mm, .032in |
Aluminum Wire Size | .32 – .45mm, 28 – 25AWG |
Identification Number | 6 |
Mating Retention Type | Hole |
Comment | With Latches, Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Where can I find additional details, specifications and documents for a 63898-1?
Additional datasheets, footprints and schematics for 63898-1 are listed on our Part Details page. You can also find images and similar parts to 63898-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63898-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63898-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63898-1 fall under?
The 63898-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63898-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63898-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63898-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63898-1 have stock available?
There is no stock from authorised distributors for 63898-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63898-1 often in real-time on the comparison pages.
What if I can't find stock of 63898-1?
You can fill out our help required form which you can use to request a quote for 63898-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.