Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 8 |
Width | 10.4mm, .4094in |
Height | .8268in, 21mm |
Length | .87in, 22.1mm |
Centerline (Pitch) | .098in, 2.5mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 800 |
Packaging Method | Package |
Sealable | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 8Posn |Amp Te Connectivity 638971-2 | Newark Electronics |
Conn Housing PL 8 POS 2.5mm Crimp ST Cable Mount | Avnet America |
8POSN, PLHSG, SL-CPA 040 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 638971-2?
Additional datasheets, footprints and schematics for 638971-2 are listed on our Part Details page. You can also find images and similar parts to 638971-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638971-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638971-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638971-2 fall under?
The 638971-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 638971-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638971-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 638971-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638971-2 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 638971-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638971-2 often in real-time on the comparison pages.
What if I can't find stock of 638971-2?
You can fill out our help required form which you can use to request a quote for 638971-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.