Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Terminal Height | .3in, 7.62mm |
Material Thickness | .41mm, .016in |
Overall Length | .309in, 7.87mm |
Aluminum Wire Size | .32 – .45mm, 28 – 25AWG |
Magnet Wire Size | .25 – .36mm, 30 – 27AWG |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Lead Wire Size | 20 – 18AWG, .5 – .8mm² |
Identification Number | 6 |
Mating Retention Type | Dual Locking |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Solid or overcoated stranded lead wire only. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals TERM PIDG PVF2 R 16-14HD 10 | Rapid Electronics |
Term Mag-Mate 27-30 013Tpbr |Amp Te Connectivity 63885-1 | Newark Electronics |
Crimp Terminal Tin Loose Piece | Avnet America |
Special Order: TERM MAG-MATE 27-30 013TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 28 – 25 AWG Aluminum Wire Size: .32 – .45 mm Lead Wire Size: 20 – 18 AWG Poke-In Size 2 28 – 25 AWG .32 – .45 mm | Magnet Wire Terminal | Part Number: 63885-1 | Internal Number: 63885-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63885-1?
Additional datasheets, footprints and schematics for 63885-1 are listed on our Part Details page. You can also find images and similar parts to 63885-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63885-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63885-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63885-1 fall under?
The 63885-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63885-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63885-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63885-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63885-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 63885-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63885-1 often in real-time on the comparison pages.
What if I can't find stock of 63885-1?
You can fill out our help required form which you can use to request a quote for 63885-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.