Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
88,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.31
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now |
Cavity Size | Size 4 |
---|---|
Body Shape | Wide |
Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Height | 12.83mm, .505in |
Material Thickness | .81mm, .032in |
Overall Length | .95in, 24.18mm |
Magnet Wire Size | 16 – 15AWG, 1.29 – 1.45mm |
Mating Tab Width | 6.35mm, .25in |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Mating Tab Thickness | .81mm, .032in |
Aluminum Wire Size | 1.47 – 1.86mm |
Identification Number | 40 |
Mating Retention Type | Hole |
Comment | After insertion into plastic cavity, tab portion can not be bent over. The body is potted in only., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals MAG-MATE 250 F. TAB TPBR | Rapid Electronics |
MAG-MATE TAB TERMINAL W2W | TTI Europe |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
MAG-MATE 250 F. TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63881-1 | Internal Number: 63881-1 | .25" | TE Connectivity | TE Store |
Mag-Mate 250 F. Tab Tpbr |Amp Te Connectivity 63881-1 | Newark Electronics |
Mag-Mate Terminal 15-16AWG M 24.18mm 7.95mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 63881-1?
Additional datasheets, footprints and schematics for 63881-1 are listed on our Part Details page. You can also find images and similar parts to 63881-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63881-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63881-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63881-1 fall under?
The 63881-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63881-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63881-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63881-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63881-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 63881-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63881-1 often in real-time on the comparison pages.
What if I can't find stock of 63881-1?
You can fill out our help required form which you can use to request a quote for 63881-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.