Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Orientation | Right Hand |
Terminal Type | Tab |
Mating Tab Width | 3.25mm, .128in |
Mating Tab Thickness | .02in, .5mm |
Terminal Height | .505in, 12.83mm |
Material Thickness | .508mm, .02in |
Overall Length | 29.24mm, 1.149in |
Stock Thickness (Magnet Wire Side) | .02in, .508mm |
Packaging Method | Reel |
Sealable | No |
Term Mag-Mate Spr Grd 125Tab |Amp Te Connectivity 63878-1 | Newark Electronics |
Crimp Terminal Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63878-1?
Additional datasheets, footprints and schematics for 63878-1 are listed on our Part Details page. You can also find images and similar parts to 63878-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63878-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63878-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63878-1 fall under?
The 63878-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63878-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63878-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63878-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63878-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63878-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63878-1 often in real-time on the comparison pages.
What if I can't find stock of 63878-1?
You can fill out our help required form which you can use to request a quote for 63878-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.