Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
TE Store
from US$0.15
|
54,596
in stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
16,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Multiple |
Terminal & Splice Type | Tab & Receptacle |
Terminal Orientation | Piggyback |
Terminal Type | Tab & Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .36mm, .014in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Overall Length | .615in, 15.62mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Stock premilled from 0.51 [.020]. |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 63873-1 | Internal Number: 63873-1 | TE Connectivity | TE Store |
Female Disconnect, 4.75Mm, Uninsulated | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F Tin Strip | Avnet America |
FASTON .187 PIGGY-BACK REC 22-18AWG TPBR | TE Connectivity 63873-1 | RS Americas |
FEMALE DISCONNECT, 4.75MM, UNINSULATED | element14 |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female & Male Piggyback Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 63873-1?
Additional datasheets, footprints and schematics for 63873-1 are listed on our Part Details page. You can also find images and similar parts to 63873-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63873-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63873-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63873-1 fall under?
The 63873-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63873-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63873-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63873-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63873-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 63873-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63873-1 often in real-time on the comparison pages.
What if I can't find stock of 63873-1?
You can fill out our help required form which you can use to request a quote for 63873-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.