Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | Brass |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 3.18mm, 4.31mm, .125in, .17in |
Overall Length | .827in, 21mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .19in, 4.826mm |
Wire Size | 12 – 10AWG, 3.31 – 5mm², 6529 – 10384CMA |
Tongue Thickness | .025in, .635mm |
Wire Insulation Diameter | 3.81 – 4.83mm, .15 – .19in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Shape Description | RING-112 |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Sealable | No |
Support Style | Insulation Support |
Insulated | No |
Stud Size | M4, #8 |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
RING AMVAR IS 2(13) 025TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5 mm² Wire Size: 6529 – 10384 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3.31 – 5 mm² 6529 – 10384 CMA | Ring Terminal | Part Number: 63864-1 | Internal Number: 63864-1 | TE Connectivity | TE Store |
Ring Amvar Is 2(13) 025Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63864-1 | Newark Electronics |
Ring Tongue Terminal 13AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63864-1?
Additional datasheets, footprints and schematics for 63864-1 are listed on our Part Details page. You can also find images and similar parts to 63864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63864-1 fall under?
The 63864-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63864-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63864-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for 63864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63864-1 often in real-time on the comparison pages.
What if I can't find stock of 63864-1?
You can fill out our help required form which you can use to request a quote for 63864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.