Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Thickness | 3.81µm, 150µin |
---|---|
Plating Material | Tin |
Finish | Tin |
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Tab |
Terminal Size | 6.35 |
Contact Plating Material | Tin |
Terminal Orientation | Vertical |
Terminal & Splice Type | Tab |
Underplating Material | None |
PCB Hole Diameter | 1.32mm, .052in |
Height Above PC Board | .402in, 10.21mm |
Mating Tab Width | 6.35mm, .25in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Tab Thickness | .032in, .81mm |
Comment | Insertion equipment available. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Insulated | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 63862-2?
Additional datasheets, footprints and schematics for 63862-2 are listed on our Part Details page. You can also find images and similar parts to 63862-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63862-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63862-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63862-2 fall under?
The 63862-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63862-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63862-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63862-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63862-2 have stock available?
There is no stock from authorised distributors for 63862-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63862-2 often in real-time on the comparison pages.
What if I can't find stock of 63862-2?
You can fill out our help required form which you can use to request a quote for 63862-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.