Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
472,735
in stock
|
Buy Now | |
Future Electronics
from US$0.0464
|
450,000
in stock
|
Buy Now | |
Avnet America
from US$0.0314
|
150,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0458
|
120,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0359
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,588
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.0372
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal Size | 6.35 |
Contact Plating Material | Tin |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
PCB Hole Diameter | .052in, 1.32mm |
Height Above PC Board | 10.21mm, .402in |
Extension Below Board | .15in, 3.81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Thickness | .81mm, .032in |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 – 2.36 mm PCB Thickness (Recommended): .062 – .093 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 – 2.36 mm .062 – .093" .25" | PCB Terminal | Part Number: 63862-1 | Internal Number: 63862-1 | .25" | TE Connectivity | TE Store |
6.35 x 0.81 mm Printed Circuit Board Through Hole Tab Terminal Connector | Future Electronics |
Quick Disconnect Terminal M 14.02mm 7.92mm Tin Over Copper/Tin Over Nickel Strip | Avnet America |
Pcb Terminal, 6.35Mm X 0.81Mm | Newark Electronics |
FASTON 250 PCB TAB TPBR | TE Connectivity 63862-1 | RS Americas |
PCB TERMINAL, 6.35MM X 0.81MM | element14 |
250 FASTON TAB PBC T/H-SOLDER | TTI Europe |
Where can I find additional details, specifications and documents for a 63862-1?
Additional datasheets, footprints and schematics for 63862-1 are listed on our Part Details page. You can also find images and similar parts to 63862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63862-1 fall under?
The 63862-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63862-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63862-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, Chip One Stop and Avnet Asia have stock available or on a lead time for 63862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63862-1 often in real-time on the comparison pages.
What if I can't find stock of 63862-1?
You can fill out our help required form which you can use to request a quote for 63862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.