Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Magnet Wire Size | 27 – 24AWG, .36 – .51mm |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Overall Length | 7.87mm, .309in |
Material Thickness | .016in, .41mm |
Terminal Height | 7.62mm, .3in |
Identification Number | 10 |
Comment | Solid or overcoated stranded lead wire only., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 12000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Term, Mag-Mate 27-24 016Tpphbz |Amp Te Connectivity 63861-1 | Newark Electronics |
Crimp Terminal Tin Strip | Avnet America |
Special Order: TERM, MAG-MATE 27-24 016TPPHBZ Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Magnet Wire Size: .36 – .51 mm Magnet Wire Size: 27 – 24 AWG Stock Thickness (Magnet Wire Side): .016 in Poke-In Size 2 .36 – .51 mm 27 – 24 AWG | Magnet Wire Terminal | Part Number: 63861-1 | Internal Number: 63861-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | Crimp |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63861-1?
Additional datasheets, footprints and schematics for 63861-1 are listed on our Part Details page. You can also find images and similar parts to 63861-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63861-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63861-1 fall under?
The 63861-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63861-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63861-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63861-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63861-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 63861-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63861-1 often in real-time on the comparison pages.
What if I can't find stock of 63861-1?
You can fill out our help required form which you can use to request a quote for 63861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.