Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Underplating Material | Copper |
Terminal Orientation | Straight |
Terminal Type | F-Crimp |
Lead Wire Size | .3 – .8mm², 22 – 18AWG |
Terminal Height | 4.75mm, .187in |
Stock Thickness (Magnet Wire Side) | .33mm, .013in |
Wire Insulation Diameter (Max) | 2.23mm, .088in |
Magnet Wire Size | 27 – 25AWG, .36 – .45mm |
Overall Length | 11.86mm, .466in |
Material Thickness | .013in, .33mm |
Accepts Wire Insulation Diameter Range | 1.8 – 2.23mm, .071 – .088in |
Wire Insulation Support | With |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Stranded, fused stranded or solid lead wire, Reverse Reel |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | Crimp, IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminal, F-Crimp, Mag-Mate |Amp Te Connectivity 63856-2 | Newark Electronics |
Tab Terminal M 11.86mm Strip | Avnet America |
Special Order: TERMINAL, F-CRIMP, MAG-MATE Magnet Wire Terminal Type: F-Crimp Compatible With Cavity Size: Size 1 Compatible Insulation Diameter (Max): .088 in Compatible Insulation Diameter (Max): 2.23 mm Compatible Insulation Diameter Range: .071 – .088 in F-Crimp Size 1 .088" 2.23 mm | Magnet Wire Terminal | Part Number: 63856-2 | Internal Number: 63856-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63856-2?
Additional datasheets, footprints and schematics for 63856-2 are listed on our Part Details page. You can also find images and similar parts to 63856-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63856-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63856-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63856-2 fall under?
The 63856-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63856-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63856-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63856-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63856-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63856-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63856-2 often in real-time on the comparison pages.
What if I can't find stock of 63856-2?
You can fill out our help required form which you can use to request a quote for 63856-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.