Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 1 |
Underplating Material | Copper |
Terminal Type | F-Crimp |
Terminal Orientation | Straight |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Lead Wire Size | .3 – .8mm², 22 – 18AWG |
Terminal Height | 4.75mm, .187in |
Wire Insulation Diameter (Max) | 2.23mm, .088in |
Magnet Wire Size | 27 – 25AWG, .36 – .45mm |
Overall Length | 11.86mm, .466in |
Material Thickness | .013in, .33mm |
Accepts Wire Insulation Diameter Range | 1.8 – 2.23mm, .071 – .088in |
Wire Insulation Support | With |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Stranded, fused stranded or solid lead wire |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard, Crimp |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Term Mag-Mate F-Crimp 0126Tpbr |Amp Te Connectivity 63856-1 | Newark Electronics |
TE Connectivity TERM MAG-MATE F-CRIMP 0126TPBR Wire Term | Distrelec |
Tab Terminal 18-22AWG M 11.86mm 3.81mm Tin Over Copper Strip | Avnet America |
Special Order: TERM MAG-MATE F-CRIMP 0126TPBR Magnet Wire Terminal Type: F-Crimp Compatible With Cavity Size: Size 1 Compatible Insulation Diameter (Max): .088 in Compatible Insulation Diameter (Max): 2.23 mm Compatible Insulation Diameter Range: .071 – .088 in F-Crimp Size 1 .088" 2.23 mm | Magnet Wire Terminal | Part Number: 63856-1 | Internal Number: 63856-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63856-1?
Additional datasheets, footprints and schematics for 63856-1 are listed on our Part Details page. You can also find images and similar parts to 63856-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63856-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63856-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63856-1 fall under?
The 63856-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63856-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63856-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63856-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63856-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 63856-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63856-1 often in real-time on the comparison pages.
What if I can't find stock of 63856-1?
You can fill out our help required form which you can use to request a quote for 63856-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.