Torch Type | Hand Held |
---|---|
Light Source | 1 x Nichia LED |
Lumen Output | 150lm |
Beam Effective Distance | 265m |
Power Source | AA Batteries x 4 |
Torch Body Material | ABS (Acrylonitrile Butadiene Styrene) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Battery Life (Working) | Up to 58 hours on low setting |
Battery Size Code | AA |
Battery Voltage | 6V |
Colour | Black & Dark Grey |
External Length / Height | 225mm |
External Width | 76mm |
IP / NEMA Rating | IPX4 |
Luminous Intensity Max | 150lm |
Material | Impact resistant ABS plastic |
Weight | 333g |
Where can I find additional details, specifications and documents for a 638532?
Additional datasheets, footprints and schematics for 638532 are listed on our Part Details page. You can also find images and similar parts to 638532 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638532 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638532 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638532 fall under?
The 638532 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 638532 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638532 you can contact the distributor directly for product support, shipping queries etc.
Is the 638532 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638532 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 638532.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638532 often in real-time on the comparison pages.
What if I can't find stock of 638532?
You can fill out our help required form which you can use to request a quote for 638532 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.