Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
6,050
in stock
|
Buy Now | |
TE Store
from US$0.08
|
84,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
14,600
in stock
|
Buy Now | |
element14
from US$0.07
|
14,600
in stock
|
Buy Now | |
Farnell
from US$0.0486
|
14,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0470
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Overall Length | .59in, 14.99mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
Receptacle Terminal Stock Thickness | .012in, .3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
187 FASTON REC 20-16 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 63850-1 | Internal Number: 63850-1 | TE Connectivity | TE Store |
Female Disconnect, 4.75Mm, 20-16Awg Rohs Compliant: Yes |Amp Te Connectivity 63850-1 | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 20-16AWG | element14 |
Receptacle terminal,FASTON 187,AWG 20-16 | RS |
Straight Receptacle Terminal 4.75 x 0.81 mm | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP 14.99mm 5.6mm Nickel Strip | Avnet America |
FASTON 187 RECEPTACLE 20-16 AWG NPCRSTL | TE Connectivity 63850-1 | RS Americas |
FASTON 187 RECEPTACLE 20-16 AWG NPCRSTL | Boersig |
Where can I find additional details, specifications and documents for a 63850-1?
Additional datasheets, footprints and schematics for 63850-1 are listed on our Part Details page. You can also find images and similar parts to 63850-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63850-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63850-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63850-1 fall under?
The 63850-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63850-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63850-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63850-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63850-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 63850-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63850-1 often in real-time on the comparison pages.
What if I can't find stock of 63850-1?
You can fill out our help required form which you can use to request a quote for 63850-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.