Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Torch Type | Lantern |
---|---|
Light Source | Cree LED |
Lumen Output | 463lm |
Beam Effective Distance | 505m |
Power Source | LR820 Batteries x 1 |
Torch Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
External Length / Height | 204mm |
External Width | 232mm |
Luminous Intensity Max | 463lm |
Operating Voltage | 6V |
Weight | 7.93kg |
Where can I find additional details, specifications and documents for a 638487?
Additional datasheets, footprints and schematics for 638487 are listed on our Part Details page. You can also find images and similar parts to 638487 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638487 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638487 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638487 fall under?
The 638487 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 638487 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638487 you can contact the distributor directly for product support, shipping queries etc.
Is the 638487 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638487 have stock available?
There is no stock from authorised distributors for 638487.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638487 often in real-time on the comparison pages.
What if I can't find stock of 638487?
You can fill out our help required form which you can use to request a quote for 638487 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.