63839-1 PCB Terminals by TE Connectivity

FASTON 250 TAB TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0467

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.06
270,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.06
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0467
-
Buy Now

Specifications

Plating Material Tin
Stud Hole No
Terminal Angle Straight
Underplating Material Brass
Contact Plating Material Tin
Terminal Orientation Straight
Terminal & Splice Type Tab
Terminal Type Tab
Terminal Size 6.35
Height Above PC Board .381in, 9.57mm
Mating Tab Thickness .81mm, .032in
PCB Thickness (Recommended) 1.57mm, .062in
Extension Below Board .125in, 3.18mm
PCB Hole Diameter .055in, 1.4mm
Receptacle Terminal Stock Thickness .81mm, .032in
Mating Tab Width .25in, 6.35mm
UL Rating Recognized
CSA Certified Yes
Wire Insulation Support With
Comment Insertion equipment available.
Packaging Method Reel
Packaging Quantity 10000
Terminates To Printed Circuit Board
Termination Method Through Hole
Operating Temperature Range -30 – 110°C, -22 – 230°F

Alternative Descriptions

Pcb Terminal, 1.4Mm Rohs Compliant: Yes |Amp Te Connectivity 63839-1 | Newark Electronics
Quick Disconnect Terminal Tab Tin Strip | Avnet America
FASTON 250 TAB TPBR | TE Connectivity 63839-1 | RS Americas
250 FASTON TAB FIT 6.35X0.81MM | TTI Europe
PCB TERMINAL, 1.4MM | Farnell


63839-1 . Unknown Parts by Unknown

FASTON 250 TAB TPBR

Status: Unknown
Series: Faston 250 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Tab Size - Metric 6.35mm x 0.81mm
Tab Size - Imperial 0.25" x 0.032"
Terminal Material -
Mounting Hole Dia 1.4mm
Terminal Plating Tin
Product Range Faston 250 Series
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63839-1?

Additional datasheets, footprints and schematics for 63839-1 are listed on our Part Details page. You can also find images and similar parts to 63839-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63839-1 fall under?

The 63839-1 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 63839-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63839-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63839-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63839-1 have stock available?

Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 63839-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63839-1 often in real-time on the comparison pages.

What if I can't find stock of 63839-1?

You can fill out our help required form which you can use to request a quote for 63839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay