Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Overall Length | .59in, 14.99mm |
Accepts Wire Insulation Diameter Range | .13 – .19in, 3.3 – 4.83mm |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Rec 187 Ff 18-14 (18) 0126 Br Rohs Compliant: Yes |Amp Te Connectivity 63833-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63833-1?
Additional datasheets, footprints and schematics for 63833-1 are listed on our Part Details page. You can also find images and similar parts to 63833-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63833-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63833-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63833-1 fall under?
The 63833-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63833-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63833-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63833-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63833-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 63833-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63833-1 often in real-time on the comparison pages.
What if I can't find stock of 63833-1?
You can fill out our help required form which you can use to request a quote for 63833-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.