Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1195045-2 |
Body Finish | Bright |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Electroless Nickel |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Contact Current Rating (Max) | 3A |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold (Au) |
RF Connector Mated Outer Diameter (Approximate) | .5in, 12.7mm |
EMI & RFI Protection Type | Shielding |
Impedance | 75Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Detent | With |
Circuit Application | Signal |
Operating Frequency | 0 – 2GHz |
Dielectric Material | TFE |
実装方法 | Bag & Box |
Packaging Method | Bag & Box |
Connector Seal Type | Interfacial Seal |
Sealable | Yes |
Connector System | Wire-to-Device |
RF Connector Style | Jack |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 212°F, -55 – 100°C |
Cable Type | Coaxial |
Conn BNC F 75Ohm Solder ST Panel Mount Gold | Avnet America |
RF Connectors / Coaxial Connectors BNC75 ST PLG STD CBL 1-STEP | Sager |
Where can I find additional details, specifications and documents for a 638323-000?
Additional datasheets, footprints and schematics for 638323-000 are listed on our Part Details page. You can also find images and similar parts to 638323-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638323-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638323-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638323-000 fall under?
The 638323-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 638323-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638323-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 638323-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638323-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 638323-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638323-000 often in real-time on the comparison pages.
What if I can't find stock of 638323-000?
You can fill out our help required form which you can use to request a quote for 638323-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.