Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.17
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Pin Diameter | .18in, 4.57mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | 16.64mm, .655in |
Barrel Inside Diameter | 1.65mm, .065in |
Material Thickness | .45mm, .018in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SHPL 180 BIA 18-14 018 PTPBR | Avnet America |
Where can I find additional details, specifications and documents for a 63830-1?
Additional datasheets, footprints and schematics for 63830-1 are listed on our Part Details page. You can also find images and similar parts to 63830-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63830-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63830-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63830-1 fall under?
The 63830-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 63830-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63830-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63830-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63830-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 63830-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63830-1 often in real-time on the comparison pages.
What if I can't find stock of 63830-1?
You can fill out our help required form which you can use to request a quote for 63830-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.