Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Overall Length | .625in, 15.875mm |
Aluminum Wire Size | 24 – 22AWG, .51 – .64mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Mating Tab Thickness | .508mm, .02in |
Mating Tab Width | 2.79mm, .11in |
Material Thickness | .02in, .51mm |
Terminal Height | 7.68mm, .302in |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Mating Retention Type | Hole |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., With strain relief. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 11000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminal, Mag-Mate F-Tab Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63827-1 | Newark Electronics |
Tab Terminal 23-27AWG M 15.88mm 4.32mm Tin Strip | Avnet America |
TE Connectivity TERMINAL MAG-MATE F-TAB TPBR Terminals T | Distrelec |
Where can I find additional details, specifications and documents for a 63827-1?
Additional datasheets, footprints and schematics for 63827-1 are listed on our Part Details page. You can also find images and similar parts to 63827-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63827-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63827-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63827-1 fall under?
The 63827-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63827-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63827-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63827-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63827-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 63827-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63827-1 often in real-time on the comparison pages.
What if I can't find stock of 63827-1?
You can fill out our help required form which you can use to request a quote for 63827-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.