638258-6 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

54P HOZ. CAP ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.46

Distributor Stock
Logo for Distrelec
Distrelec
from US$9.86
101
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.89
101
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$11.15
101
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.93
101
in stock
Buy Now
Logo for Farnell
Farnell
from US$27.04
85
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.46
-
Buy Now
Logo for Boersig
Boersig
from US$6.56
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Color Gray
Body Material PBT GF
Number of Rows 2
Number of Positions 54
Mating Tab Width .071in, .039in, 1mm, 1.8mm
Width 1.0039in, 25.5mm
Height 18.5mm, .728in
Length 95.8mm, 3.771in
Polarized Yes
Terminal Position Assurance No
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Method Package
Packaging Quantity 20
Connector Style Housing for female terminals
Hybrid Connector No
Connector System Wire-to-Board, Wire-to-Device
Strain Relief No
Sealable No
Operating Temperature Range -30 – 105°C, -22 – 221°F


Alternative Descriptions

Automotive Connectors 54P Hoz. Cap Assy |Amp Te Connectivity 638258-6 | Newark Electronics
Automotive Connectors 54P HOZ. CAP ASSY | Rapid Electronics
TE Connectivity Conn Multilock Connector HDR 54 POS Solder RA Thru-Hole Automotive Package | Distrelec
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell
Conn Multilock Connector HDR 54 POS Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 638258-6?

Additional datasheets, footprints and schematics for 638258-6 are listed on our Part Details page. You can also find images and similar parts to 638258-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 638258-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638258-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 638258-6 fall under?

The 638258-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 638258-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 638258-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 638258-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 638258-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 638258-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 638258-6 often in real-time on the comparison pages.

What if I can't find stock of 638258-6?

You can fill out our help required form which you can use to request a quote for 638258-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay