Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Plating Thickness | 150µin, 3.81µm |
Terminal Angle | Straight |
Connection Capacity | Single |
Stud Hole | No |
Underplating Material | Nickel, Copper |
Terminal Size | 6.35 |
Terminal Orientation | Straight |
Contact Plating Material | Tin |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Height Above PC Board | .402in, 10.21mm |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .8mm, .031in |
Mating Tab Thickness | .8mm, .031in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Extension Below Board | 150in, 3.81mm |
Wire Insulation Support | Without |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Sealable | No |
FASTON | Yes |
Insulated | No |
Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 110°C |
Tab Terminal M 14.02mm 6.35mm Tin Over Copper/Tin Over Nickel Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63824-5?
Additional datasheets, footprints and schematics for 63824-5 are listed on our Part Details page. You can also find images and similar parts to 63824-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63824-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63824-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63824-5 fall under?
The 63824-5 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63824-5 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63824-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 63824-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63824-5 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 63824-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63824-5 often in real-time on the comparison pages.
What if I can't find stock of 63824-5?
You can fill out our help required form which you can use to request a quote for 63824-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.