Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
6,900
in stock
|
Buy Now | |
Avnet America
from US$0.0379
|
540,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
496,324
in stock
|
Buy Now | |
TTI Europe
from US$0.0200
|
330,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0380
|
180,000
in stock
|
Buy Now | |
Distrelec
from US$0.0425
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0150
|
100,000
in stock
|
Buy Now | |
Sager
from US$0.0370
|
90,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0456
|
82,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0360
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
50,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0456
|
27,500
in stock
|
Buy Now | |
element14
from US$0.10
|
27,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0378
|
12,402
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.0317
|
-
|
Buy Now | |
Boersig
from US$0.0382
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Orientation | Straight |
Terminal Type | Tab |
Contact Plating Material | Tin |
Terminal Size | 6.35 |
Underplating Material | Copper or Nickel |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .032in, .81mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height Above PC Board | 10.21mm, .402in |
Extension Below Board | .15in, 3.81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | With |
Comment | .2 brass material., Insertion equipment available. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Quick Disconnect Terminal M 13.63mm 7.92mm Tin Over Copper/Tin Over Nickel Strip | Avnet America |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 63824-1 | Internal Number: 63824-1 | .25" | TE Connectivity | TE Store |
250 PCB TAB 032 TPBR | TTI Europe |
Terminals .25 PCB TAB 032TPBR Reel of 10000 | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
Faston Non-Insulated Printed Circuit Board Quick Disconnect Tab | Future Electronics |
250 PCB TAB 032 TPBR | Heilind Electronics |
Terminals .25 Pcb Tab 032Tpbr Cut Strip Of 100 |Amp Te Connectivity 63824-1 | Newark Electronics |
PCB TERMINAL, TAB, 6.35MM X 0.81MM | Farnell |
TERMINAL, TAB, 6.35MM X 0.81MM | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Tab terminal, PCB, FASTON 250, straight | RS |
Crimp Tab Term Uninsulated Tin over Copper/Nickel Plated Straight 6.35x0.83mm | TE Connectivity 63824-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | FASTON 250 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 63824-1?
Additional datasheets, footprints and schematics for 63824-1 are listed on our Part Details page. You can also find images and similar parts to 63824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63824-1 fall under?
The 63824-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63824-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63824-1 have stock available?
Authorised distributors including Avnet America, TE Store, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 63824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63824-1 often in real-time on the comparison pages.
What if I can't find stock of 63824-1?
You can fill out our help required form which you can use to request a quote for 63824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.