Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0441
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
106,300
in stock
|
Buy Now | |
element14
from US$0.08
|
106,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0461
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.0480
|
48,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
18,125
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
16,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
7,631
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,775
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
2,543
in stock
|
Buy Now | |
RS Americas
from US$0.0450
|
-
|
Buy Now | |
Boersig
from US$0.0441
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Size | 4.75 |
Terminal Orientation | Straight |
PCB Hole Diameter | .052in, 1.32mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Tab Thickness | .51mm, .02in |
Height Above PC Board | 8.63mm, .344in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Extension Below Board | 3.81mm, .15in |
Mating Tab Width | .187in, 4.75mm |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Quantity | 16000 |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
PCB TERMINAL, 1.32MM, BRASS | element14 |
Standard Male Non-Insulated 14-18 AWG .187 Quick Fit Tab Terminal | Future Electronics |
Quick Disconnect Terminal M 8.64mm 7.92mm Tin Over Copper/Tin Over Nickel Strip | Avnet America |
187 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 1.57 mm .062" .187" | PCB Terminal | Part Number: 63823-1 | Internal Number: 63823-1 | .187" | TE Connectivity | TE Store |
Terminals STR PCB .187X.020 Reel of 16000 | Rapid Electronics |
CUT STRIP - 187 PCB TAB 020 TPBR | Heilind Electronics |
Pcb Terminal, Tab, 0.187In | Newark Electronics |
Tab terminal, PCB, FASTON 187, straight | TE Connectivity 63823-1 | RS Americas |
187 FASTON TAB TPBR | Boersig |
Where can I find additional details, specifications and documents for a 63823-1?
Additional datasheets, footprints and schematics for 63823-1 are listed on our Part Details page. You can also find images and similar parts to 63823-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63823-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63823-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63823-1 fall under?
The 63823-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63823-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63823-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63823-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63823-1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 63823-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63823-1 often in real-time on the comparison pages.
What if I can't find stock of 63823-1?
You can fill out our help required form which you can use to request a quote for 63823-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.