Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
40,265
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
40,265
in stock
|
Buy Now | |
element14
from US$0.58
|
40,265
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .312in, 7.92mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
Overall Length | 22.86mm, .9in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Sealable | No |
Terminal Female Disconnect 0.312In Crimp | Newark Electronics |
TERMINAL FEMALE DISCONNECT 0.312IN CRIMP | element14 |
Quick Disconnect Terminal 10-14AWG F 22.86mm 9.07mm Silver Strip | Avnet America |
Conn, Electrical, Cbl Receptacle, Socket Cont, F-Crimp,14-10 AWG, Brass Cont Mtl | TE Connectivity 63820-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 312 Series |
RoHS: | Unknown |
Product Range | FASTON 312 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 7.92mm x 0.81mm |
Tab Size - Imperial | 0.312" x 0.032" |
Wire Size AWG Min | 14AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 63820-1?
Additional datasheets, footprints and schematics for 63820-1 are listed on our Part Details page. You can also find images and similar parts to 63820-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63820-1 fall under?
The 63820-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63820-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63820-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63820-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63820-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 63820-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63820-1 often in real-time on the comparison pages.
What if I can't find stock of 63820-1?
You can fill out our help required form which you can use to request a quote for 63820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.