| Status: | Unknown |
|---|---|
| Series: | 207129 Series |
| RoHS: | Unknown |
Prices starting from US$1.80
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$329.86
|
52
in stock
|
Buy Now |
|
RS
from US$364.41
|
40
in stock
|
Buy Now |
|
Rapid Electronics
from US$496.57
|
25
in stock
|
Buy Now |
|
Conrad
from US$355.97
|
25
in stock
|
Buy Now |
|
Chip One Stop
from US$289.00
|
21
in stock
|
Buy Now |
|
TTI Americas
from US$299.15
|
19
in stock
|
Buy Now |
|
Heilind Electronics
from US$299.12
|
16
in stock
|
Buy Now |
|
Powell Electronics
from US$377.45
|
13
in stock
|
Buy Now |
|
TME
from US$358.96
|
8
in stock
|
Buy Now |
|
TTI Europe
from US$325.60
|
8
in stock
|
Buy Now |
|
Newark Electronics
from US$313.98
|
6
in stock
|
Buy Now |
|
EME
from US$1.80
|
4
in stock
|
Buy Now |
|
Waytek
from US$383.75
|
4
in stock
|
Buy Now |
|
Avnet America
from US$332.35
|
1
in stock
|
Buy Now |
|
Offical Electronic
-
|
10
in stock
|
Buy Now |
|
Compona
from US$339.36
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$298.77
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Crimp Tool Type | Ratchet |
|---|---|
| For Use With | Molex Mini-Fit Jr. Series 24-18AWG Pin & Socket Contacts |
| Product Range | 207129 Series |
| SVHC | No SVHC (27-Jun-2018) |
| HAND CRIMP TOOL, 18-24 AWG, USED WITH MINI-FIT JR SERIES, 207129 SERIES | RS Americas |
| MINI-FIT 18-24 AWG HAND TOOL | RS |
| Molex 638190901 Crimper For Mini-fit Jr. Terminals 18-24 AWG | Rapid Electronics |
| Molex 638190901 Crimpzange | Conrad |
| HAND TOOL | TTI Americas |
| Tool: for crimping | TME |
| Ratchet Hand Tool, 24-18Awg Contact | Newark Electronics |
| Hand Crimp Tool for Mini-Fit Jr. Series Male and Female Crimp Terminals 24AWG to 18AWG | Avnet America |
| MOLEX 63819-0901 Hand Crimp Tool for Mini-Fit Jr. Crimp Terminals, 18-24 AWG | Compona |
Where can I find additional details, specifications and documents for a 63819-0901?
Additional datasheets, footprints and schematics for 63819-0901 are listed on our Part Details page. You can also find images and similar parts to 63819-0901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63819-0901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63819-0901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63819-0901 fall under?
The 63819-0901 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 63819-0901 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63819-0901 you can contact the distributor directly for product support, shipping queries etc.
Is the 63819-0901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63819-0901 have stock available?
Authorised distributors including RS Americas, RS, Rapid Electronics, Conrad and Chip One Stop have stock available or on a lead time for 63819-0901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63819-0901 often in real-time on the comparison pages.
What if I can't find stock of 63819-0901?
You can fill out our help required form which you can use to request a quote for 63819-0901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.