Status: | Unknown |
---|---|
Series: | 207128 Series |
RoHS: | Unknown |
Prices starting from US$67.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$92.26
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$72.61
|
11
in stock
|
Buy Now | |
element14
from US$67.43
|
11
in stock
|
Buy Now | |
Farnell
from US$71.11
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$92.70
|
9
in stock
|
Buy Now | |
Distrelec
from US$96.28
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$92.26
|
3
in stock
|
Buy Now | |
Avnet America
from US$81.69
|
-
|
Buy Now | |
RS Americas
from US$85.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Molex 63819-1100 Ratchet Hand Crimp Tool |
---|---|
Crimp Locator Applications | Molex 2.36mm & 3.18mm Pin Socket and Commoning Crimp Terminals |
Product Range | 207128 Series |
SVHC | No SVHC (27-Jun-2018) |
LOCATOR ASSEMBLY | Heilind Electronics |
Crimp Tool Locator Assembly, Red | Newark Electronics |
CRIMP TOOL LOCATOR ASSEMBLY, RED | element14 |
Molex Crimpers / Crimping Tools LOCATOR ASSEMB | Distrelec |
LOCATOR ASSEMBLY | RS |
Locator Assembly for 1380, 1381, 1881-2, 2273, 4272 and 6271 Series Terminals | Avnet America |
Locator Assembly, For 1380, 1381, 1881-2, 2273, 4272 & 6271 Series Terminals | Molex Incorporated 63819-1175 | RS Americas |
Where can I find additional details, specifications and documents for a 63819-1175?
Additional datasheets, footprints and schematics for 63819-1175 are listed on our Part Details page. You can also find images and similar parts to 63819-1175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63819-1175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63819-1175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63819-1175 fall under?
The 63819-1175 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 63819-1175 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63819-1175 you can contact the distributor directly for product support, shipping queries etc.
Is the 63819-1175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63819-1175 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 63819-1175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63819-1175 often in real-time on the comparison pages.
What if I can't find stock of 63819-1175?
You can fill out our help required form which you can use to request a quote for 63819-1175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.