Status: | Unknown |
---|---|
Series: | PremiumGrade 207129 Series |
RoHS: | Unknown |
Prices starting from US$378.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$457.75
|
No stock
|
Buy Now | |
element14
from US$445.57
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$421.69
|
74
in stock
|
Buy Now | |
Farnell
from US$416.11
|
72
in stock
|
Buy Now | |
Distrelec
from US$408.54
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$432.00
|
32
in stock
|
Buy Now | |
Heilind Electronics
from US$453.00
|
21
in stock
|
Buy Now | |
TTI Europe
from US$378.63
|
19
in stock
|
Buy Now | |
RS Americas
from US$408.44
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$453.00
|
4
in stock
|
Buy Now | |
Rutronik
from US$520.62
|
-
|
Buy Now | |
Avnet America
from US$430.66
|
-
|
Buy Now | |
Carlton-Bates
from US$465.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Molex Micro-Fit 3.0 43030 43031 44372 45773 & 45807 Series 30-20AWG Contacts |
Product Range | PremiumGrade 207129 Series |
SVHC | No SVHC (07-Jul-2017) |
Crimp Application | 20AWG to 30AWG Micro-Fit 3.0 Crimp Terminals |
Wire Size AWG Max | 30AWG |
Wire Size AWG Min | 20AWG |
CRIMP TOOL, MICRO FIT 3, 30AWG TO 20AWG | element14 |
Crimp Tool, Loose Piece Terminals | Newark Electronics |
Molex Crimping Tool 20 ... 30AWG | Distrelec |
HAND CRIMP TOOL | Heilind Electronics |
HAND TOOL | TTI Europe |
Crimp Tool, Crimp Terminal, 30-20AWG, Manual, PremiumGrade Series | Molex Incorporated 63819-0000 | RS Americas |
US HAND TOOL FOR MICRO FIT 3.0 | Rutronik |
Crimp tool 30-26,20-24 awg Micro-Fit 3.0 | RS |
Hand Crimp Tool for 30AWG to 20AWG Micro-Fit 3.0 Crimp Terminals | Avnet America |
Tool, Crimping, Hand, Ratchet, 20-30 AWG | Carlton-Bates |
Hand Crimp Tool | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63819-0000?
Additional datasheets, footprints and schematics for 63819-0000 are listed on our Part Details page. You can also find images and similar parts to 63819-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63819-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63819-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63819-0000 fall under?
The 63819-0000 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 63819-0000 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63819-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 63819-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63819-0000 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for 63819-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63819-0000 often in real-time on the comparison pages.
What if I can't find stock of 63819-0000?
You can fill out our help required form which you can use to request a quote for 63819-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.