Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
638167-000,
5-1195044-6 |
Material Systems Code | 25 |
---|---|
Adhesive Pre-Coat | Yes |
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
Lipped | Yes |
Wire/Cable Outside Diameter | .125 in, 4 mm, .177 in, .18 in, .157 in, 3 mm, .12 in, .15 in, 3.5 mm |
Cable Diameter Range | 2.6 – 5.6in, 2.6 – 5.5mm |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867, IEC 62329-3-102 |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots&end Caps Hs-Boot |Raychem Te Connectivity 638167-000 | Newark Electronics |
Cable Accessories Molded Boot Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 638167-000?
Additional datasheets, footprints and schematics for 638167-000 are listed on our Part Details page. You can also find images and similar parts to 638167-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638167-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638167-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638167-000 fall under?
The 638167-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 638167-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638167-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 638167-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638167-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 638167-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638167-000 often in real-time on the comparison pages.
What if I can't find stock of 638167-000?
You can fill out our help required form which you can use to request a quote for 638167-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.