Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 4 |
---|---|
Plating Material | Tin |
Body Shape | Wide |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Material Thickness | .508mm, .02in |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .031in, .8mm |
Magnet Wire Size | 1.61 – 1.83mm, 14 – 13AWG |
Terminal Height | 12.83mm, .505in |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Overall Length | 24.18mm, .952in |
Identification Number | 43 |
Mating Retention Type | Hole |
Comment | Varnish resist coating., Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 4000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Tab 250 Fast Mm 14-13 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63816-2 | Newark Electronics |
Tab Terminal 13-14AWG M 24.8mm 7.95mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63816-2?
Additional datasheets, footprints and schematics for 63816-2 are listed on our Part Details page. You can also find images and similar parts to 63816-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63816-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63816-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63816-2 fall under?
The 63816-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63816-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63816-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63816-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63816-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63816-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63816-2 often in real-time on the comparison pages.
What if I can't find stock of 63816-2?
You can fill out our help required form which you can use to request a quote for 63816-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.