Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
TE Store
from US$0.23
|
24,313
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Body Shape | Wide |
Cavity Size | Size 4 |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Overall Length | .952in, 24.18mm |
Aluminum Wire Size | 1.83 – 2.05mm |
Terminal Height | .505in, 12.83mm |
Mating Tab Thickness | .8mm, .031in |
Material Thickness | .508mm, .02in |
Mating Tab Width | 6.35mm, .25in |
Magnet Wire Size | 1.61 – 1.83mm, 14 – 13AWG |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Identification Number | 43 |
Mating Retention Type | Hole |
Comment | Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 4000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
TAB, MAG-MATE 250F TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .031 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .031" | Magnet Wire Terminal | Part Number: 63816-1 | Internal Number: 63816-1 | .25" | TE Connectivity | TE Store |
Terminals TAB MAG-MATE POKEIN 110F TPBR | Rapid Electronics |
TE Connectivity TAB MAG-MATE 250F TPBR Terminals TAB MAG | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Tab, Mag-Mate 250F Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63816-1 | Newark Electronics |
MAG-MATE 13-14 AWG Size 4 Brass Tin Plated Tab Terminal | Future Electronics |
Tab Terminal 13-14AWG M 24.8mm 7.95mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63816-1?
Additional datasheets, footprints and schematics for 63816-1 are listed on our Part Details page. You can also find images and similar parts to 63816-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63816-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63816-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63816-1 fall under?
The 63816-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63816-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63816-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63816-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63816-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63816-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63816-1 often in real-time on the comparison pages.
What if I can't find stock of 63816-1?
You can fill out our help required form which you can use to request a quote for 63816-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.