Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
638145-000,
3-1195044-8 |
Splice Material | Copper Alloy |
---|---|
Color | Blue |
Plating Material | Nickel |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride |
Insulation Sleeve Material | Polyvinylidene Fluoride |
Weight per Piece | 4.3g |
Number of Conductors | 1 |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Wire Size | 1.5 – .5mm², 16 – 20AWG |
Overall Length | 3.17in, 80.52mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 10 |
Wire/Cable Type | Multi-Conductor |
Product Type | SolderShield Splice Kit |
Sealable | Yes |
Insulated | Yes |
Barrel Type | Closed Barrel |
Splice Type | One-to-One Splice |
Serrated | No |
Termination Method | Solder, Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cable Temperature Rating | 135°C |
Solder Sleeves & Shield Tubing D-150-0229 |Raychem Te Connectivity 638145-000 | Newark Electronics |
Splice Terminal 16-20AWG 80.52mm Nickel | Avnet America |
Solder Sleeves & Shield Tubing D-150-0229 | Sager |
Where can I find additional details, specifications and documents for a 638145-000?
Additional datasheets, footprints and schematics for 638145-000 are listed on our Part Details page. You can also find images and similar parts to 638145-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638145-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638145-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638145-000 fall under?
The 638145-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 638145-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638145-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 638145-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638145-000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 638145-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638145-000 often in real-time on the comparison pages.
What if I can't find stock of 638145-000?
You can fill out our help required form which you can use to request a quote for 638145-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.