Status: | Unknown |
---|---|
Series: | 207121 Series |
RoHS: | Unknown |
Prices starting from US$95.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.02
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$97.59
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$114.00
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$109.17
|
10
in stock
|
Buy Now | |
element14
from US$103.29
|
10
in stock
|
Buy Now | |
Farnell
from US$101.14
|
7
in stock
|
Buy Now | |
RS Americas
from US$101.83
|
6
in stock
|
Buy Now | |
Distrelec
from US$107.46
|
3
in stock
|
Buy Now | |
TTI Europe
from US$95.28
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$134.68
|
2
in stock
|
Buy Now | |
Rutronik
from US$101.86
|
-
|
Buy Now | |
Avnet America
from US$112.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Molex Micro-Fit 3.0 Series Pin & Socket Contacts |
---|---|
Product Range | 207121 Series |
RoHS Compliant | NA |
Insertion Tool, Crimp Terminal | Newark Electronics |
INSERTION TOOL Micro-Fit 3.0 | RS |
Tool: mounting tool | Transfer Multisort Elektronik |
INSERTION TOOL, 30-20AWG CONTACT | element14 |
Insertion Tool for Micro-Fit 3.0 & CRC Male & Female Crimp Terminals, 20-30 AWG | Molex Incorporated 63812-0800 | RS Americas |
Molex Hand Insertion Tool | Distrelec |
APPLICATION TOOLING | TTI Europe |
INSERTION TOOL | Heilind Electronics |
INSERTION TOOL MALE AND FEMALE | Rutronik |
Insertion Tool for Micro-Fit 3.0 Male and Female Crimp Terminals 20-30 AWG | Avnet America |
Insertion Tool for Crimp Terminal | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63812-0800?
Additional datasheets, footprints and schematics for 63812-0800 are listed on our Part Details page. You can also find images and similar parts to 63812-0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63812-0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63812-0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63812-0800 fall under?
The 63812-0800 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Insertion.
Can I view similar or alternative parts?
You can view similar parts to 63812-0800 when available in the Insertion range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63812-0800 you can contact the distributor directly for product support, shipping queries etc.
Is the 63812-0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63812-0800 have stock available?
Authorised distributors including Newark Electronics, RS, Chip One Stop, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 63812-0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63812-0800 often in real-time on the comparison pages.
What if I can't find stock of 63812-0800?
You can fill out our help required form which you can use to request a quote for 63812-0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.